Minebea Intec GmbH Compression S-Type Load Cell PR 6241

Description
Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell capacity range from 100 kg to 5 t Accuracy class: 0.04 % - 0.008 % Corresponding mounting kits
Datasheet
Description
Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell capacity range from 100 kg to 5 t Accuracy class: 0.04 % - 0.008 % Corresponding mounting kits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression S-Type Load Cell - PR 6241 - Minebea Intec GmbH
Hamburg, Germany
Compression S-Type Load Cell
PR 6241
Compression S-Type Load Cell PR 6241
Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell capacity range from 100 kg to 5 t Accuracy class: 0.04 % - 0.008 % Corresponding mounting kits

Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1.

  • Ultra-high precision load cell for batching applications
  • Load cell capacity range from 100 kg to 5 t
  • Accuracy class: 0.04 % - 0.008 %
  • Corresponding mounting kits
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6241
Product Name Compression S-Type Load Cell
Force Rating 220 to 11023 lbs (100 to 4999 kg)
Accuracy 0.01 to 0.04 ±% Full Scale
Force Measured Compression
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW4C3/300g - 1-PW4C3/300G-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 0.6615 lbs (0.3000 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Compression Load Cells - FL025C - Strainsert
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - MR03-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details