Minebea Intec GmbH Compact Compression Load Cell PR 6211

Description
Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Compact design ensuring a low system height Load cell capacity range from 30 kg to 300 kg Accuracy class: 0.05 % Extreme wide temperature range Corresponding mounting kits
Datasheet
Description
Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Compact design ensuring a low system height Load cell capacity range from 30 kg to 300 kg Accuracy class: 0.05 % Extreme wide temperature range Corresponding mounting kits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Compression Load Cell - PR 6211 - Minebea Intec GmbH
Hamburg, Germany
Compact Compression Load Cell
PR 6211
Compact Compression Load Cell PR 6211
Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Compact design ensuring a low system height Load cell capacity range from 30 kg to 300 kg Accuracy class: 0.05 % Extreme wide temperature range Corresponding mounting kits

Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1.

  • Compact design ensuring a low system height
  • Load cell capacity range from 30 kg to 300 kg
  • Accuracy class: 0.05 %
  • Extreme wide temperature range
  • Corresponding mounting kits
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6211
Product Name Compact Compression Load Cell
Force Rating 66.15 to 662 lbs (30 to 300 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW2DC3/36kg - 1-PW2DC3/36KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 79.38 lbs (36 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 2553719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
SPHC Series - SPHC-2 - Strainsert
Specs
Force Rating 56000 lbs (25397 kg)
Package Load Pin
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details