Minebea Intec GmbH Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2... | |
| Cast stainless steel load cell for use in platform scales and for basic weighing of small to medium-sized containers. The load cell is available in threaded and T-end versions. IP67... | |
| Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive... | |
| Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20,... | |
| Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20,... | |
| Ideal for integration in bench scales, counting scales and checkweighers: with the LC series Single Point load cells, you can rely on the tried-and tested quality of a leading manufacturer... | |
| More hygiene for your process vessel weighing. The innovative weighing module is the solution for hygienic applications - designed by EHEDG guidelines. Preassembled weighing module, including load cell, integrated constrainer... | |
| The digital load cells in the Pendeo® Process series from Minebea Intec are specially designed for silo and process vessel weighing. They are based on the tried-and-tested pendulum support principle,... | |
| The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation... | |
| The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX... | |
| The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime... | |
| The MP 55 Platform Weigh Cell is made completely from stainless steel, is available in a load range from 11 kg to 200 kg and platform sizes up to 600... | |
| The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially... | |
| The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially... | |
| The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle... | |
| The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially... | |
| The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in... | |
| The weighing module Novego® was specifically developed to meet the increasingly stringent requirements of the food industry. This hygienic all-in-one solution boasts a range of innovative properties to ensure simple,... |