Minebea Intec GmbH PanCake Level Sensor PR 6251

Description
The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank weighing as alternative to level sensors Load cell capacity range from 500 kg to 16 t Accuracy class: L (0.5 %) Corresponding mounting kit: PR 6051
Datasheet
Description
The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank weighing as alternative to level sensors Load cell capacity range from 500 kg to 16 t Accuracy class: L (0.5 %) Corresponding mounting kit: PR 6051
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PanCake Level Sensor - PR 6251 - Minebea Intec GmbH
Hamburg, Germany
PanCake Level Sensor
PR 6251
PanCake Level Sensor PR 6251
The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank weighing as alternative to level sensors Load cell capacity range from 500 kg to 16 t Accuracy class: L (0.5 %) Corresponding mounting kit: PR 6051

The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1.

  • Ultra-flat load cell for low precision tank weighing as alternative to level sensors
  • Load cell capacity range from 500 kg to 16 t
  • Accuracy class: L (0.5 %)
  • Corresponding mounting kit: PR 6051
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6251
Product Name PanCake Level Sensor
Force Rating 1102 to 35274 lbs (500 to 15997 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EXAM-X-C00044 - TE Connectivity
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
2 suppliers
Bending beam load cell HLCA1C3/2.2t - 1-HLCA1C3/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details