Minebea Intec GmbH Truck Scale Load Cell PR 6221

Description
The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Easy installation and commissioning High overload capacity Precise measurement results from 12.5 t to 75 t Patented measuring element geometry Maximum IP protection (IP68 and IP69) Also available as an Ex version Excellent surge protection (lightning protection class III) Hermetically sealed casing
Description
The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Easy installation and commissioning High overload capacity Precise measurement results from 12.5 t to 75 t Patented measuring element geometry Maximum IP protection (IP68 and IP69) Also available as an Ex version Excellent surge protection (lightning protection class III) Hermetically sealed casing
Datasheet
Datasheet Summary
Powered by GS/AI

The Truck Scale Load Cell PR 6221 from Minebea Intec GmbH is engineered specifically for truck scales, offering high precision and durability. It features an accuracy class of C3, with measurement ranges from 12.5 t to 75 t, and a maximum overload capacity significantly exceeding the rated limits. The load cell is designed to withstand harsh environmental conditions, including water immersion at depths of 1.5 m for over 10,000 hours, and provides excellent protection against lightning with a rating of up to 1,000 kV. Its hermetically sealed casing ensures reliability in various applications, including filling and dosing processes. The PR 6221 can be integrated with the Connexx® converter for digital solutions, enhancing communication capabilities and simplifying installation. The load cell operates effectively within a temperature range of -40 to +95 °C, making it suitable for diverse operational environments.

Datasheet Summary
Powered by GS/AI

The Truck Scale Load Cell PR 6221 from Minebea Intec GmbH is engineered specifically for truck scales, offering high precision and durability. It features an accuracy class of C3, with measurement ranges from 12.5 t to 75 t, and a maximum overload capacity significantly exceeding the rated limits. The load cell is designed to withstand harsh environmental conditions, including water immersion at depths of 1.5 m for over 10,000 hours, and provides excellent protection against lightning with a rating of up to 1,000 kV. Its hermetically sealed casing ensures reliability in various applications, including filling and dosing processes. The PR 6221 can be integrated with the Connexx® converter for digital solutions, enhancing communication capabilities and simplifying installation. The load cell operates effectively within a temperature range of -40 to +95 °C, making it suitable for diverse operational environments.

Suppliers

Company
Product
Description
Supplier Links
Truck Scale Load Cell - PR 6221 - Minebea Intec GmbH
Hamburg, Germany
Truck Scale Load Cell
PR 6221
Truck Scale Load Cell PR 6221
The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Easy installation and commissioning High overload capacity Precise measurement results from 12.5 t to 75 t Patented measuring element geometry Maximum IP protection (IP68 and IP69) Also available as an Ex version Excellent surge protection (lightning protection class III) Hermetically sealed casing

The load cell is specially designed for use in truck scales. Problems typical for use in this area were taken into account during the design process. For use in EX zones 1, 2, 20, 21, 22 and DIV 1.

  • Easy installation and commissioning
  • High overload capacity
  • Precise measurement results from 12.5 t to 75 t
  • Patented measuring element geometry
  • Maximum IP protection (IP68 and IP69)
  • Also available as an Ex version
  • Excellent surge protection (lightning protection class III)
  • Hermetically sealed casing
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6221
Product Name Truck Scale Load Cell
Force Rating 27558 to 165346 lbs (12498 to 74987 kg)
Accuracy 0.01 to 0.01 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Force Sensors - 10220228-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
FIT5X/5kgDigital load cell CANopen - 1-FIT5XEC3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details