Minebea Intec GmbH Bending Beam Load Cell PR 6207

Description
The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems. Protection class: IP67 Easy to install and use Full stainless steel construction Wide temperature range Resistant against vibrations Hermetically sealed, IP 67 Compatible with other sources
Description
The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems. Protection class: IP67 Easy to install and use Full stainless steel construction Wide temperature range Resistant against vibrations Hermetically sealed, IP 67 Compatible with other sources

Suppliers

Company
Product
Description
Supplier Links
Bending Beam Load Cell - PR 6207 - Minebea Intec GmbH
Hamburg, Germany
Bending Beam Load Cell
PR 6207
Bending Beam Load Cell PR 6207
The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems. Protection class: IP67 Easy to install and use Full stainless steel construction Wide temperature range Resistant against vibrations Hermetically sealed, IP 67 Compatible with other sources

The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg.
This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems.
Protection class: IP67

  • Easy to install and use
  • Full stainless steel construction
  • Wide temperature range
  • Resistant against vibrations
  • Hermetically sealed, IP 67
  • Compatible with other sources
Supplier's Site

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6207
Product Name Bending Beam Load Cell
Force Rating 22.05 to 441 lbs (10 to 200 kg)
Accuracy 0.02 to 0.05 ±% Full Scale
Package Cantilever
Shear Type Bending Beam
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details