Minebea Intec GmbH Compression Load Cell PR 6202

Description
The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle Easy corner adjustment by matched load cell output Full stainless steel construction Wide temperature range High overload capacity Resistant against vibrations Hermetically sealed, IP68 (depth of 1.5 m for 10,000 hrs.), IP69K Ex-version available (PR 6202/..E) W&M approval (acc. OIML R 60)
Datasheet
Description
The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle Easy corner adjustment by matched load cell output Full stainless steel construction Wide temperature range High overload capacity Resistant against vibrations Hermetically sealed, IP68 (depth of 1.5 m for 10,000 hrs.), IP69K Ex-version available (PR 6202/..E) W&M approval (acc. OIML R 60)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - PR 6202 - Minebea Intec GmbH
Hamburg, Germany
Compression Load Cell
PR 6202
Compression Load Cell PR 6202
The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle Easy corner adjustment by matched load cell output Full stainless steel construction Wide temperature range High overload capacity Resistant against vibrations Hermetically sealed, IP68 (depth of 1.5 m for 10,000 hrs.), IP69K Ex-version available (PR 6202/..E) W&M approval (acc. OIML R 60)

The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG).

  • Proven rocker-pin principle
  • Easy corner adjustment by matched load cell output
  • Full stainless steel construction
  • Wide temperature range
  • High overload capacity
  • Resistant against vibrations
  • Hermetically sealed, IP68 (depth of 1.5 m for 10,000 hrs.), IP69K
  • Ex-version available (PR 6202/..E)
  • W&M approval (acc. OIML R 60)
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6202
Product Name Compression Load Cell
Force Rating 2205 to 110231 lbs (1000 to 49991 kg)
Accuracy 0.01 to 0.03 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN30-50KN-C20028 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Single point load cell PW10AC3/100kg - 1-PW10AC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details