Minebea Intec GmbH Pendeo® Truck Load Cell PR 6224

Description
The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation of weighing systems now even easier and more reliable. Ideally suited to use in weighbridges Standardized, maintenance-free, extremely compact design Extremely robust design in hermetically sealed stainless steel housing Special strain-gauge technology for significantly improved lightning protection High overload range (up to 150 %) 100 % compatible with PR 6221 Reaches stability quickly which ensures short weighing times High EMC compatibility (10 V/m) Suitable for use in ATEX zone 2/22 Additional reliability thanks to diagnostic function
Datasheet
Description
The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation of weighing systems now even easier and more reliable. Ideally suited to use in weighbridges Standardized, maintenance-free, extremely compact design Extremely robust design in hermetically sealed stainless steel housing Special strain-gauge technology for significantly improved lightning protection High overload range (up to 150 %) 100 % compatible with PR 6221 Reaches stability quickly which ensures short weighing times High EMC compatibility (10 V/m) Suitable for use in ATEX zone 2/22 Additional reliability thanks to diagnostic function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendeo® Truck Load Cell - PR 6224 - Minebea Intec GmbH
Hamburg, Germany
Pendeo® Truck Load Cell
PR 6224
Pendeo® Truck Load Cell PR 6224
The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation of weighing systems now even easier and more reliable. Ideally suited to use in weighbridges Standardized, maintenance-free, extremely compact design Extremely robust design in hermetically sealed stainless steel housing Special strain-gauge technology for significantly improved lightning protection High overload range (up to 150 %) 100 % compatible with PR 6221 Reaches stability quickly which ensures short weighing times High EMC compatibility (10 V/m) Suitable for use in ATEX zone 2/22 Additional reliability thanks to diagnostic function

The digital Pendeo® Truck load cell is the optimal solution for weighbridges. Its takes the performance of our products to the next level and makes the setup, calibration and operation of weighing systems now even easier and more reliable.

  • Ideally suited to use in weighbridges
  • Standardized, maintenance-free, extremely compact design
  • Extremely robust design in hermetically sealed stainless steel housing
  • Special strain-gauge technology for significantly improved lightning protection
  • High overload range (up to 150 %)
  • 100 % compatible with PR 6221
  • Reaches stability quickly which ensures short weighing times
  • High EMC compatibility (10 V/m)
  • Suitable for use in ATEX zone 2/22
  • Additional reliability thanks to diagnostic function
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6224
Product Name Pendeo® Truck Load Cell
Force Rating 55116 to 110231 lbs (24996 to 49991 kg)
Accuracy 0.01 to 0.01 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - 223-EL20-16KN-S20049-ND - DigiKey
Specs
Force Rating 3598 lbs (1632 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauges - 7252069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details