Minebea Intec GmbH Bending Beam Weigh Cell MP 77

Description
The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Stainless steel bending beam Load cell capacity range from 10 kg to 500 kg Accuracy class: 0.02 % Corresponding mounting kit: MP 97
Datasheet
Description
The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Stainless steel bending beam Load cell capacity range from 10 kg to 500 kg Accuracy class: 0.02 % Corresponding mounting kit: MP 97
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bending Beam Weigh Cell - MP 77 - Minebea Intec GmbH
Hamburg, Germany
Bending Beam Weigh Cell
MP 77
Bending Beam Weigh Cell MP 77
The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Stainless steel bending beam Load cell capacity range from 10 kg to 500 kg Accuracy class: 0.02 % Corresponding mounting kit: MP 97

The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg.
This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications.

  • Stainless steel bending beam
  • Load cell capacity range from 10 kg to 500 kg
  • Accuracy class: 0.02 %
  • Corresponding mounting kit: MP 97
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number MP 77
Product Name Bending Beam Weigh Cell
Force Rating 22.05 to 1102 lbs (10 to 500 kg)
Accuracy 0.02 ±% Full Scale
Package Cantilever
Shear Type Bending Beam
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 20PS39-72 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Metric Universal Load Cells - FL7.5UM - Strainsert
Specs
Force Rating 7508 lbs (3405 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details