Minebea Intec GmbH Compact Compression Load Cell PR 6212

Description
The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime and ensures safer and more reliable processes in the chemical and steel industry. Compact design ensuring a low system height Maximum corrosion resistance High-temperature version available for up to 180 ˚C Load cell capacity range from 500 kg to 10 t Accuracy class: 0.04 % Corresponding mounting kit: PR 6012
Datasheet
Description
The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime and ensures safer and more reliable processes in the chemical and steel industry. Compact design ensuring a low system height Maximum corrosion resistance High-temperature version available for up to 180 ˚C Load cell capacity range from 500 kg to 10 t Accuracy class: 0.04 % Corresponding mounting kit: PR 6012
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Compression Load Cell - PR 6212 - Minebea Intec GmbH
Hamburg, Germany
Compact Compression Load Cell
PR 6212
Compact Compression Load Cell PR 6212
The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime and ensures safer and more reliable processes in the chemical and steel industry. Compact design ensuring a low system height Maximum corrosion resistance High-temperature version available for up to 180 ˚C Load cell capacity range from 500 kg to 10 t Accuracy class: 0.04 % Corresponding mounting kit: PR 6012

The load cell PR 6212 is a state-of-the-art product. This corrosion resistant load cell has a compact design and also features high heat resistance. Its long product lifetime minimizes downtime and ensures safer and more reliable processes in the chemical and steel industry.

  • Compact design ensuring a low system height
  • Maximum corrosion resistance
  • High-temperature version available for up to 180 ˚C
  • Load cell capacity range from 500 kg to 10 t
  • Accuracy class: 0.04 %
  • Corresponding mounting kit: PR 6012
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Force and Load Sensors
Product Number PR 6212
Product Name Compact Compression Load Cell
Force Rating 1102 to 22046 lbs (500 to 9998 kg)
Accuracy 0.04 to 0.25 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
QuadroSet - 4 load cells HLCB1C3/1.76t - 1-QS1C3/3T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6000 lbs (2721 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
2-axis Force Sensor - X-2A-H-D130-H21-YZ - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Biaxial Measurement; Temperature Compensated
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details