Oil-Rite Corp. PurgeX Multi-Point Precision Grease Lubrication System, 21 Air-Operated PurgeX Pumps, 1/2 gal Pressurized Grease Reservoir, 120V/60Hz or 110V/50Hz B3538-121

Description
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 21 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir and programmable cycle timer. The complete lubrication system is mounted on a 13” wide X 17” tall galvanized steel plate. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 21 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. It is suitable for use with grease grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This Precision Grease Lubrication System has a 1/2 Gallon Pressurized Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at 120 PSI to prevent over-pressurization. A zerk grease fitting allows the reservoir to be filled quickly and easily. An adjustable Programmable Cycle Timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 110V/50Hz or 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points, and an electrical enclosure if desired. This unit is suitable for temperatures up to 120° F.
Description
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 21 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir and programmable cycle timer. The complete lubrication system is mounted on a 13” wide X 17” tall galvanized steel plate. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 21 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. It is suitable for use with grease grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This Precision Grease Lubrication System has a 1/2 Gallon Pressurized Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at 120 PSI to prevent over-pressurization. A zerk grease fitting allows the reservoir to be filled quickly and easily. An adjustable Programmable Cycle Timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 110V/50Hz or 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points, and an electrical enclosure if desired. This unit is suitable for temperatures up to 120° F.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Multi-Point Precision Grease Lubrication System, 21 Air-Operated PurgeX Pumps, 1/2 gal Pressurized Grease Reservoir, 120V/60Hz or 110V/50Hz - B3538-121 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Multi-Point Precision Grease Lubrication System, 21 Air-Operated PurgeX Pumps, 1/2 gal Pressurized Grease Reservoir, 120V/60Hz or 110V/50Hz
B3538-121
PurgeX Multi-Point Precision Grease Lubrication System, 21 Air-Operated PurgeX Pumps, 1/2 gal Pressurized Grease Reservoir, 120V/60Hz or 110V/50Hz B3538-121
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 21 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir and programmable cycle timer. The complete lubrication system is mounted on a 13” wide X 17” tall galvanized steel plate. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 21 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. It is suitable for use with grease grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This Precision Grease Lubrication System has a 1/2 Gallon Pressurized Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at 120 PSI to prevent over-pressurization. A zerk grease fitting allows the reservoir to be filled quickly and easily. An adjustable Programmable Cycle Timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 110V/50Hz or 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points, and an electrical enclosure if desired. This unit is suitable for temperatures up to 120° F.

PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 21 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir and programmable cycle timer. The complete lubrication system is mounted on a 13” wide X 17” tall galvanized steel plate. The system requires only compressed air, electricity, and lubricant to begin operation.

PurgeX

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.

The bank of 21 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. It is suitable for use with grease grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same manifold. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here.

Lubrication System Features

This Precision Grease Lubrication System has a 1/2 Gallon Pressurized Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at 120 PSI to prevent over-pressurization. A zerk grease fitting allows the reservoir to be filled quickly and easily.

An adjustable Programmable Cycle Timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 110V/50Hz or 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system.

This Precision Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points.

Additional requirements include tubing and fittings to reach lubrication points, and an electrical enclosure if desired.

This unit is suitable for temperatures up to 120° F.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3538-121
Product Name PurgeX Multi-Point Precision Grease Lubrication System, 21 Air-Operated PurgeX Pumps, 1/2 gal Pressurized Grease Reservoir, 120V/60Hz or 110V/50Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Manufacturer Pneumatic System Companent Products -  - MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 34 - LAGD 125/HFP12 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers