Oil-Rite Corp. Quick Pack Complete Lubrication System, 1 Motor Operated PurgeX Pump for Liquid, 1 pt Polycarbonate Reservoir, 120V/60Hz B3545-101

Description
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with a programmable cycle timer and easy to fill polycarbonate reservoir. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only electricity and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This system is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. The pumps are operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. The body of the Purgex pump is made of anodized aluminum alloy. The unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). The pump has an internal adjustment for lubricant delivery per cycle. The piston diameter is .250”. There is a 1/8” female NPT liquid inlet and 1/8” female NPT outlet. For detailed information on the Purgex pump used with this centralized lubrication system, click here. Quick Pack Features This Quick Pack has a 1 pint clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. This Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, supply power to the motor, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.
Description
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with a programmable cycle timer and easy to fill polycarbonate reservoir. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only electricity and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This system is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. The pumps are operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. The body of the Purgex pump is made of anodized aluminum alloy. The unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). The pump has an internal adjustment for lubricant delivery per cycle. The piston diameter is .250”. There is a 1/8” female NPT liquid inlet and 1/8” female NPT outlet. For detailed information on the Purgex pump used with this centralized lubrication system, click here. Quick Pack Features This Quick Pack has a 1 pint clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. This Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, supply power to the motor, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

Suppliers

Company
Product
Description
Supplier Links
Quick Pack Complete Lubrication System, 1 Motor Operated PurgeX Pump for Liquid, 1 pt Polycarbonate Reservoir, 120V/60Hz - B3545-101 - Oil-Rite Corp.
Manitowoc, WI, United States
Quick Pack Complete Lubrication System, 1 Motor Operated PurgeX Pump for Liquid, 1 pt Polycarbonate Reservoir, 120V/60Hz
B3545-101
Quick Pack Complete Lubrication System, 1 Motor Operated PurgeX Pump for Liquid, 1 pt Polycarbonate Reservoir, 120V/60Hz B3545-101
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with a programmable cycle timer and easy to fill polycarbonate reservoir. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only electricity and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This system is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. The pumps are operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. The body of the Purgex pump is made of anodized aluminum alloy. The unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). The pump has an internal adjustment for lubricant delivery per cycle. The piston diameter is .250”. There is a 1/8” female NPT liquid inlet and 1/8” female NPT outlet. For detailed information on the Purgex pump used with this centralized lubrication system, click here. Quick Pack Features This Quick Pack has a 1 pint clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. This Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, supply power to the motor, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with a programmable cycle timer and easy to fill polycarbonate reservoir. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only electricity and lubricant to begin operation.

PurgeX

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.

This system is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. The pumps are operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation.

The body of the Purgex pump is made of anodized aluminum alloy. The unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). The pump has an internal adjustment for lubricant delivery per cycle. The piston diameter is .250”. There is a 1/8” female NPT liquid inlet and 1/8” female NPT outlet. For detailed information on the Purgex pump used with this centralized lubrication system, click here.

Quick Pack Features

This Quick Pack has a 1 pint clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling.

An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours.

The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure.

This Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, supply power to the motor, and route tubing from the outlets to the lubrication points.

Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3545-101
Product Name Quick Pack Complete Lubrication System, 1 Motor Operated PurgeX Pump for Liquid, 1 pt Polycarbonate Reservoir, 120V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023151 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Automatic Greasing System (electric powered) - OnePlus - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; transportation vehicles, off-road machines, lift trucks, sweepers
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details