Oil-Rite Corp. Motor Operated PurgeX with Integral Grease Reservoir, 2 Feeds, 1 RPM, 120V/60Hz, Electrical Box B3477-B2E120601

Description
PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This PurgeX is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. It is operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used. The motor speed is 1 RPM. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches. It is continuous as long as power is supplied to the motor. The piston diameter is .250”. The grease is filled through a zerk fitting. The outlet is 1/8” female NPT. This is a 2 feed unit that is 4 11/16” in length and 8 7/16” in height. There are (2) 13/64” dia mounting holes. The motor is enclosed in an electrical box. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. To adjust volume output, remove body with ¾” wrench and turn the adjustment nut. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. Do not use a pipe plug as this could cause damage to the internal mechanism. Two 3/4" spacers are shipped loose with the unit. They slip over the mounting bolts (supplied by customer) between the pumps and the mounting surface. They account for the width of the reservoir so that the pumps install parallel to the mounting surface. PurgeX functions accurately and reliably. Any entrapped air and other impurities are automatically purged from the pump when the piston slightly over-travels the pump chamber with each cycle. Additional requirements include an electrical connection and tubing and fittings.
Description
PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This PurgeX is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. It is operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used. The motor speed is 1 RPM. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches. It is continuous as long as power is supplied to the motor. The piston diameter is .250”. The grease is filled through a zerk fitting. The outlet is 1/8” female NPT. This is a 2 feed unit that is 4 11/16” in length and 8 7/16” in height. There are (2) 13/64” dia mounting holes. The motor is enclosed in an electrical box. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. To adjust volume output, remove body with ¾” wrench and turn the adjustment nut. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. Do not use a pipe plug as this could cause damage to the internal mechanism. Two 3/4" spacers are shipped loose with the unit. They slip over the mounting bolts (supplied by customer) between the pumps and the mounting surface. They account for the width of the reservoir so that the pumps install parallel to the mounting surface. PurgeX functions accurately and reliably. Any entrapped air and other impurities are automatically purged from the pump when the piston slightly over-travels the pump chamber with each cycle. Additional requirements include an electrical connection and tubing and fittings.

Suppliers

Company
Product
Description
Supplier Links
Motor Operated PurgeX with Integral Grease Reservoir, 2 Feeds, 1 RPM, 120V/60Hz, Electrical Box - B3477-B2E120601 - Oil-Rite Corp.
Manitowoc, WI, United States
Motor Operated PurgeX with Integral Grease Reservoir, 2 Feeds, 1 RPM, 120V/60Hz, Electrical Box
B3477-B2E120601
Motor Operated PurgeX with Integral Grease Reservoir, 2 Feeds, 1 RPM, 120V/60Hz, Electrical Box B3477-B2E120601
PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This PurgeX is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. It is operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used. The motor speed is 1 RPM. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches. It is continuous as long as power is supplied to the motor. The piston diameter is .250”. The grease is filled through a zerk fitting. The outlet is 1/8” female NPT. This is a 2 feed unit that is 4 11/16” in length and 8 7/16” in height. There are (2) 13/64” dia mounting holes. The motor is enclosed in an electrical box. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. To adjust volume output, remove body with ¾” wrench and turn the adjustment nut. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. Do not use a pipe plug as this could cause damage to the internal mechanism. Two 3/4" spacers are shipped loose with the unit. They slip over the mounting bolts (supplied by customer) between the pumps and the mounting surface. They account for the width of the reservoir so that the pumps install parallel to the mounting surface. PurgeX functions accurately and reliably. Any entrapped air and other impurities are automatically purged from the pump when the piston slightly over-travels the pump chamber with each cycle. Additional requirements include an electrical connection and tubing and fittings.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.

This PurgeX is ideal for applications where compressed air is not available or where direct interface to machine controls is desired. It is operated by an electric motor powered by 120V/60Hz (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation.

A 1 ½ oz fiberglass and aluminum grease reservoir is connected directly to the unit. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2.

The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used. The motor speed is 1 RPM. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches. It is continuous as long as power is supplied to the motor. The piston diameter is .250”. The grease is filled through a zerk fitting. The outlet is 1/8” female NPT. This is a 2 feed unit that is 4 11/16” in length and 8 7/16” in height. There are (2) 13/64” dia mounting holes. The motor is enclosed in an electrical box.

Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. To adjust volume output, remove body with ¾” wrench and turn the adjustment nut. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. Do not use a pipe plug as this could cause damage to the internal mechanism.

Two 3/4" spacers are shipped loose with the unit. They slip over the mounting bolts (supplied by customer) between the pumps and the mounting surface. They account for the width of the reservoir so that the pumps install parallel to the mounting surface.

PurgeX functions accurately and reliably. Any entrapped air and other impurities are automatically purged from the pump when the piston slightly over-travels the pump chamber with each cycle.

Additional requirements include an electrical connection and tubing and fittings.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3477-B2E120601
Product Name Motor Operated PurgeX with Integral Grease Reservoir, 2 Feeds, 1 RPM, 120V/60Hz, Electrical Box
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031282 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Grease Packer - LAGP 400 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers