Oil-Rite Corp. Clear View Single Feed Electro Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz B4460-002PB12061W

Description
Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The aluminum valve body contains Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). This lubricator is pipe mounted using a plated steel fitting with a 1/8” Male NPT thread. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 1/8”. It is suitable for temperatures up to 225° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The aluminum valve body contains Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). This lubricator is pipe mounted using a plated steel fitting with a 1/8” Male NPT thread. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 1/8”. It is suitable for temperatures up to 225° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Single Feed Electro Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz - B4460-002PB12061W - Oil-Rite Corp.
Manitowoc, WI, United States
Clear View Single Feed Electro Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz
B4460-002PB12061W
Clear View Single Feed Electro Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz B4460-002PB12061W
Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The aluminum valve body contains Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). This lubricator is pipe mounted using a plated steel fitting with a 1/8” Male NPT thread. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 1/8”. It is suitable for temperatures up to 225° F. NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir and sight are vented to allow liquid to reach the outlet by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The aluminum valve body contains Buna-N seals (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. The solenoid has a 1/2" NPT thread for connecting with conduit and is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). This lubricator is pipe mounted using a plated steel fitting with a 1/8” Male NPT thread.

The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 1/8”. It is suitable for temperatures up to 225° F.

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B4460-002PB12061W
Product Name Clear View Single Feed Electro Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023172 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Automatic Lubrication System - Flexxpump - Andantex USA, Inc.
Specs
Feed Type Multi-line
Application Chain; Rack and Pinions, Open Gearing, Linear Guideways, Ballscrews
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details