Oil-Rite Corp. Quick Pack Complete Lubrication System, 3 Air Operated PurgeX Pumps for Grease, Integral Grease Reservoir, 120V/60Hz B3546-103

Description
PurgeX Quick Pack Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way air solenoid, pressurized grease reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The 3 PurgeX pumps included in this system are operated with compressed air between 40 to 120 PSI. The bodies are made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. Each PurgeX operates as an individual pump with a separate adjustment for lubricant delivery per cycle and 1/8” female NPT outlet. The output can be easily and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pump used in this system, click here. Quick Pack Features This Quick Pack has a 1 ½ oz fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 4 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. The Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.
Description
PurgeX Quick Pack Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way air solenoid, pressurized grease reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The 3 PurgeX pumps included in this system are operated with compressed air between 40 to 120 PSI. The bodies are made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. Each PurgeX operates as an individual pump with a separate adjustment for lubricant delivery per cycle and 1/8” female NPT outlet. The output can be easily and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pump used in this system, click here. Quick Pack Features This Quick Pack has a 1 ½ oz fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 4 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. The Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

Suppliers

Company
Product
Description
Supplier Links
Quick Pack Complete Lubrication System, 3 Air Operated PurgeX Pumps for Grease, Integral Grease Reservoir, 120V/60Hz - B3546-103 - Oil-Rite Corp.
Manitowoc, WI, United States
Quick Pack Complete Lubrication System, 3 Air Operated PurgeX Pumps for Grease, Integral Grease Reservoir, 120V/60Hz
B3546-103
Quick Pack Complete Lubrication System, 3 Air Operated PurgeX Pumps for Grease, Integral Grease Reservoir, 120V/60Hz B3546-103
PurgeX Quick Pack Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way air solenoid, pressurized grease reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The 3 PurgeX pumps included in this system are operated with compressed air between 40 to 120 PSI. The bodies are made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. Each PurgeX operates as an individual pump with a separate adjustment for lubricant delivery per cycle and 1/8” female NPT outlet. The output can be easily and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pump used in this system, click here. Quick Pack Features This Quick Pack has a 1 ½ oz fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 4 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. The Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

PurgeX Quick Pack Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way air solenoid, pressurized grease reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation.

PurgeX

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.

The 3 PurgeX pumps included in this system are operated with compressed air between 40 to 120 PSI. The bodies are made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. Each PurgeX operates as an individual pump with a separate adjustment for lubricant delivery per cycle and 1/8” female NPT outlet. The output can be easily and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pump used in this system, click here.

Quick Pack Features

This Quick Pack has a 1 ½ oz fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2.

An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 120V/60Hz (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system.

The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 4 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure.

The Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points.

Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B3546-103
Product Name Quick Pack Complete Lubrication System, 3 Air Operated PurgeX Pumps for Grease, Integral Grease Reservoir, 120V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023215 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Compact Automatic Greasing System - XS - Groeneveld Lubrication Solutions
Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; trucks, trailers, forklifts
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details