Oil-Rite Corp. PurgeX Circulating Oil System with 1 gal Acrylic Reservoir, 4 Feeds, Motor Operated, 120V/60Hz, 1 RPM, Bracket B4360-4B120601

Description
This PurgeX Circulating Oil System is easy to use, reliable and compact. It provides the means for dripping oil over gears, bearings, crankshafts, etc. with the intent of collecting and re-using the fluid. It is ideal for small volume applications where excessive heat build-up is not a concern. It can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant at frequent intervals. The fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 4 pump system. The (4) PurgeX pumps included with this circulating oil system deliver precise volumes of liquid using positive displacement. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to collect and circulate fluid. The reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for cleaning or replacement. This PurgeX Circulating Oil System is easy to install; simply route tubing to the lube point and back to the reservoir’s return. Activate the mini circulating oil system with a standard 120V/60Hz power supply (other voltages and frequencies are available upon request). This system has an overall length of 17 15/16” and width of 6 23/32”. It stands 8 1/32” tall. There are (4) 13/32” diameter mounting holes in the aluminum mounting brackets located on the bottom of the reservoir.
Description
This PurgeX Circulating Oil System is easy to use, reliable and compact. It provides the means for dripping oil over gears, bearings, crankshafts, etc. with the intent of collecting and re-using the fluid. It is ideal for small volume applications where excessive heat build-up is not a concern. It can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant at frequent intervals. The fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 4 pump system. The (4) PurgeX pumps included with this circulating oil system deliver precise volumes of liquid using positive displacement. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to collect and circulate fluid. The reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for cleaning or replacement. This PurgeX Circulating Oil System is easy to install; simply route tubing to the lube point and back to the reservoir’s return. Activate the mini circulating oil system with a standard 120V/60Hz power supply (other voltages and frequencies are available upon request). This system has an overall length of 17 15/16” and width of 6 23/32”. It stands 8 1/32” tall. There are (4) 13/32” diameter mounting holes in the aluminum mounting brackets located on the bottom of the reservoir.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Circulating Oil System with 1 gal Acrylic Reservoir, 4 Feeds, Motor Operated, 120V/60Hz, 1 RPM, Bracket - B4360-4B120601 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Circulating Oil System with 1 gal Acrylic Reservoir, 4 Feeds, Motor Operated, 120V/60Hz, 1 RPM, Bracket
B4360-4B120601
PurgeX Circulating Oil System with 1 gal Acrylic Reservoir, 4 Feeds, Motor Operated, 120V/60Hz, 1 RPM, Bracket B4360-4B120601
This PurgeX Circulating Oil System is easy to use, reliable and compact. It provides the means for dripping oil over gears, bearings, crankshafts, etc. with the intent of collecting and re-using the fluid. It is ideal for small volume applications where excessive heat build-up is not a concern. It can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant at frequent intervals. The fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 4 pump system. The (4) PurgeX pumps included with this circulating oil system deliver precise volumes of liquid using positive displacement. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box. There is a clear and durable 1 gallon acrylic reservoir to collect and circulate fluid. The reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for cleaning or replacement. This PurgeX Circulating Oil System is easy to install; simply route tubing to the lube point and back to the reservoir’s return. Activate the mini circulating oil system with a standard 120V/60Hz power supply (other voltages and frequencies are available upon request). This system has an overall length of 17 15/16” and width of 6 23/32”. It stands 8 1/32” tall. There are (4) 13/32” diameter mounting holes in the aluminum mounting brackets located on the bottom of the reservoir.

This PurgeX Circulating Oil System is easy to use, reliable and compact. It provides the means for dripping oil over gears, bearings, crankshafts, etc. with the intent of collecting and re-using the fluid. It is ideal for small volume applications where excessive heat build-up is not a concern. It can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant at frequent intervals. The fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir.

The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 4 pump system.

The (4) PurgeX pumps included with this circulating oil system deliver precise volumes of liquid using positive displacement. Each PurgeX in the manifold operates as an individual pump with a separate adjustment for lubricant delivery per cycle. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (a 6 RPM model is also available). The motor is mounted to the pump with a bracket. This unit is also available with the motor enclosed in an electrical box.

There is a clear and durable 1 gallon acrylic reservoir to collect and circulate fluid. The reservoir has cast aluminum end plates and Buna-N seals. A 1” diameter plated steel hinge lid makes filling the reservoir quick and simple. A 40 micron aluminum filter removes impurities from the fluid before it cycles to the lube point. The filter is easily accessible for cleaning or replacement.

This PurgeX Circulating Oil System is easy to install; simply route tubing to the lube point and back to the reservoir’s return. Activate the mini circulating oil system with a standard 120V/60Hz power supply (other voltages and frequencies are available upon request).

This system has an overall length of 17 15/16” and width of 6 23/32”. It stands 8 1/32” tall. There are (4) 13/32” diameter mounting holes in the aluminum mounting brackets located on the bottom of the reservoir.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B4360-4B120601
Product Name PurgeX Circulating Oil System with 1 gal Acrylic Reservoir, 4 Feeds, Motor Operated, 120V/60Hz, 1 RPM, Bracket
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315859 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 29 - LAGD 125/GB2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers