PHD Manufacturing, Inc. Pipe Clamp 580 1000PL

Description
2-PIECE TYPE PLAIN FINISH 19-1/2 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 14.8 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 19-1/2 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 14.8 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 580 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
580 1000PL
Pipe Clamp 580 1000PL
2-PIECE TYPE PLAIN FINISH 19-1/2 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 14.8 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 19-1/2 INCH OVERALL LENGTH
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 14.8 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 580 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 580 1000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70011 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Zinc
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
Vertical Plate Clamps 92 Series WLL ton 1.5 - 502100150202770 - Certex UK
Specs
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details