PHD Manufacturing, Inc. Pipe Clamp 590 1400PL

Description
2-PIECE TYPE PLAIN FINISH 28-1/4 INCH OVERALL LENGTH 22200 LOAD RATING IN LB MAXIMUM 120 PSI PRESSURE RATING 22200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 46.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 28-1/4 INCH OVERALL LENGTH 22200 LOAD RATING IN LB MAXIMUM 120 PSI PRESSURE RATING 22200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 46.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 1400PL
Pipe Clamp 590 1400PL
2-PIECE TYPE PLAIN FINISH 28-1/4 INCH OVERALL LENGTH 22200 LOAD RATING IN LB MAXIMUM 120 PSI PRESSURE RATING 22200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 46.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 28-1/4 INCH OVERALL LENGTH
  • 22200 LOAD RATING IN LB
  • MAXIMUM 120 PSI PRESSURE RATING
  • 22200 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 46.78 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 1400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Hand Knob Toggle Screws - 36303 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Beam Clamp - BH-502 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details