PHD Manufacturing, Inc. Beam Clamp 250 0062PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.68 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.68 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 250 0062PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
250 0062PL
Beam Clamp 250 0062PL
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.68 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 550 LB LOAD CAPACITY
  • 550 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 5 INCH
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT
  • WEIGHT 0.68 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 250 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 250 0062PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Hand Knob Toggle Screws - 36310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 254787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - 350 0087PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 1200 lbs (544 kg)
View Details