PHD Manufacturing, Inc. Pipe Clamp 521 0300EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.53 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 3 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.53 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 3 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 0300EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 0300EG
Pipe Clamp 521 0300EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.53 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 3 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.53 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 5/8 INCH
  • CENTER LINE DISTANCE 3 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 0300EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 6122673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Magnetic clamp
Actuation Permanent magnet
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
V300 Series Vertical Clamp - V300/2A - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual
View Details