PHD Manufacturing, Inc. Pipe Clamp 520 0075PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 0075PL
Pipe Clamp 520 0075PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.35 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 3/8 INCH
  • CENTER LINE DISTANCE 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 0075PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 7719348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pull Action Toggle Clamp: Holding Capacity: 375 lbs. - 34401 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 375 lbs (170 kg)
View Details