PHD Manufacturing, Inc. Pipe Clamp 552 0300CP

Description
2-PIECE TYPE COPPER PLATED FINISH 11-1/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.38 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 11-1/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.38 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0300CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0300CP
Pipe Clamp 552 0300CP
2-PIECE TYPE COPPER PLATED FINISH 11-1/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.38 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 11-1/4 INCH OVERALL LENGTH
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.38 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0300CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Clamps - 7938804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Drum clamp
Capacity / Jaw Opening 0.8268 inch (21 mm)
View Details
Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400023 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.3150 to 0.3740 inch (8 to 9.5 mm)
View Details