PHD Manufacturing, Inc. Pipe Clamp 551 2400EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 34-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 48.68 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 34-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 48.68 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 2400EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 2400EG
Pipe Clamp 551 2400EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 34-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 48.68 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 34-3/4 INCH OVERALL LENGTH
  • 2900 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2900 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 48.68 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 2400EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Horizontal Plate Clamps CH WLL ton 1 - 502100100322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 350 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 800 lbs (363 kg)
View Details