PHD Manufacturing, Inc. Pipe Clamp 525 0600PL

Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2865 LB AT 650 DEG F, 2555 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.45 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 1-1/2 INCH CENTER LINE DISTANCE 8-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet
Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2865 LB AT 650 DEG F, 2555 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.45 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 1-1/2 INCH CENTER LINE DISTANCE 8-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 525 0600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
525 0600PL
Pipe Clamp 525 0600PL
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2865 LB AT 650 DEG F, 2555 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.45 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 1-1/2 INCH CENTER LINE DISTANCE 8-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
  • 2-PIECE TYPE
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 2865 LB AT 650 DEG F, 2555 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 11.45 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 1-1/2 INCH
  • CENTER LINE DISTANCE 8-5/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 525 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 525 0600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Push-Pull Slimline Clamp - P200 - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Actuation Manual
View Details