PHD Manufacturing, Inc. Pipe Clamp 520 1600PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.19 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/8 INCH CENTER LINE DISTANCE 10-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.19 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/8 INCH CENTER LINE DISTANCE 10-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 1600PL
Pipe Clamp 520 1600PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.19 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/8 INCH CENTER LINE DISTANCE 10-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 23.19 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-1/8 INCH
  • CENTER LINE DISTANCE 10-7/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 1600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7938808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Drum clamp
Capacity / Jaw Opening 29.92 inch (760 mm)
View Details
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details