PHD Manufacturing, Inc. Pipe Clamp 525 0100PL

Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.02 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet
Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.02 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 525 0100PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
525 0100PL
Pipe Clamp 525 0100PL
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.02 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
  • 2-PIECE TYPE
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.02 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 5/8 INCH
  • CENTER LINE DISTANCE 2-7/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 525 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 525 0100PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2765887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Pull Action Toggle Clamp: Holding Capacity: 700 lbs. - 34425 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 700 lbs (317 kg)
View Details