PHD Manufacturing, Inc. Beam Clamp 625 6204PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 5/8 INCH WEIGHT 3.28 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 5/8 INCH WEIGHT 3.28 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 6204PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 6204PL
Beam Clamp 625 6204PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 5/8 INCH WEIGHT 3.28 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 1100 LB LOAD CAPACITY
  • 1100 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 5/8 INCH
  • WEIGHT 3.28 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 6204PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Pipe Clamp - S2306ACP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 75 to 600 lbs (34.01 to 272 kg)
View Details