PHD Manufacturing, Inc. Pipe Clamp 590 0600PL

Description
2-PIECE TYPE PLAIN FINISH 17 INCH OVERALL LENGTH 9340 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 9340 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 17 INCH OVERALL LENGTH 9340 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 9340 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 0600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 0600PL
Pipe Clamp 590 0600PL
2-PIECE TYPE PLAIN FINISH 17 INCH OVERALL LENGTH 9340 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 9340 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 17 INCH OVERALL LENGTH
  • 9340 LOAD RATING IN LB
  • NFPA TYPE 24 APPLICABLE STANDARD
  • MAXIMUM 250 PSI PRESSURE RATING
  • 9340 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 11.5 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 0600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDP1300/L Heavy Duty Long Handle Push-Pull Clamp - 72205 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Vertical Plate Clamps 92 Series WLL ton 3 - 502100300322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2726511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Pipe Clamp - 525 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3835 to 4300 lbs (1739 to 1950 kg)
View Details