Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 60 66
Product Name Notes
IEC INSULATED T/C WIRE
IEC SUB MINI T/C GREEN CONN
INSULATED T/C WIRE W/OVERBRAID
INSULATED T/C WIRE W/SB
INSULATED T/C WIRE W/SS BRAID
INSULATED T/C WIRE W/TCB
INSULATED T/C WIRE
KAPTON 20 GAGE
KAPTON 24 GAGE WIRE
KAPTON 30 GAGE
KAPTON INSULATED T/C WIRE W/SB
KAPTON INSULATED T/C WIRE
Kapton Insulated Thermocouple Wire
MINIATURE QUICK DISCONNECT THERMOCOUPLE
PFA Insulated Thermocouple Wire
QUICK DISCONNECT STYLE T/C TYPE K 3MM DI
Quick Disconnect Thermocouples with Mini
SUB MIN T/C W/MOLDED CONNECTOR, 316SS, S
SUB MIN T/C W/MOLDED CONNECTOR, 316SS
SUB MIN T/C W/MOLDED CONNECTOR, 8 LENGT
SUB MIN T/C W/MOLDED CONNECTOR
SUB MINI R/C MOLDED W/CALIB.
SUB MINI T/C ASSEMBLY
T/C Wire: Medium Temp Wire
THERMOCOUPLE PROBE
Thermocouples: Quick Disconnect T/C's
TYPE K TC WIRE. KAPTON INS. 30 GAUGE

<< Prev Next >>