Krueger Sentry Gauge Co. Tank Level Gauge Type GFK

Description
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths. A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for this fill gauge shown below include. CRS 1 5/16" weld on flange Aluminum 1 5/16" bolt on flange Pass Thru fitting option (no tank fitting required)
Datasheet
Description
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths. A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for this fill gauge shown below include. CRS 1 5/16" weld on flange Aluminum 1 5/16" bolt on flange Pass Thru fitting option (no tank fitting required)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank Level Gauge - Type GFK - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Tank Level Gauge
Type GFK
Tank Level Gauge Type GFK
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths. A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for this fill gauge shown below include. CRS 1 5/16" weld on flange Aluminum 1 5/16" bolt on flange Pass Thru fitting option (no tank fitting required)

The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths.

  • A tough performer for use in tanks with depths from 8" to 48".
  • Please specify tank depth and size when ordering.
  • Indestructible cast aluminum housing.
  • Available in 1 5/16", 1 1/2", and 2" openings.
  • Repair parts available.
  • Indestructible cast aluminum housing.

Multiple mounting options for this fill gauge shown below include.

  • CRS 1 5/16" weld on flange
  • Aluminum 1 5/16" bolt on flange
  • Pass Thru fitting option (no tank fitting required)
Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type GFK
Product Name Tank Level Gauge
Device Classification Gauge
Measuring Range 8 to 48 inch (203 to 1219 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details