Krueger Sentry Gauge Co. Overfill Prevention Gauge for Aboveground Storage Tank Type PO

Description
Overfill Gauge This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible production process allows for custom sizes that range from 6 inches to 40 inches in total length.
Datasheet
Description
Overfill Gauge This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible production process allows for custom sizes that range from 6 inches to 40 inches in total length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overfill Prevention Gauge for Aboveground Storage Tank - Type PO - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Overfill Prevention Gauge for Aboveground Storage Tank
Type PO
Overfill Prevention Gauge for Aboveground Storage Tank Type PO
Overfill Gauge This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float. This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible production process allows for custom sizes that range from 6 inches to 40 inches in total length.

Overfill Gauge

This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float.

This mechanical overfill alert gauge is custom made in house to fit your overfill depth requirements. Our flexible production process allows for custom sizes that range from 6 inches to 40 inches in total length.

Supplier's Site Datasheet
Overfill Alert Gauge - Type PO - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Overfill Alert Gauge
Type PO
Overfill Alert Gauge Type PO
The Overfill Alert Gauge is now available in all plastic and all stainless steel construction for use in more aggressive liquids. It is a high level visual gauge designed to visually alert you that your AST (tank) is near full. This overfill monitor's simple pop up mechanical design promotes easy installs, maximum durability, and low up front costs.

The Overfill Alert Gauge is now available in all plastic and all stainless steel construction for use in more aggressive liquids. It is a high level visual gauge designed to visually alert you that your AST (tank) is near full.

This overfill monitor's simple pop up mechanical design promotes easy installs, maximum durability, and low up front costs.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co. Krueger Sentry Gauge Co.
Product Category Level Sensors Level Sensors
Product Number Type PO Type PO
Product Name Overfill Prevention Gauge for Aboveground Storage Tank Overfill Alert Gauge
Device Classification Gauge Gauge
Measuring Range 6 to 40 inch (152 to 1016 mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details