Krueger Sentry Gauge Co. Remote Teading Gauge Type DU

Description
Cast aluminum remote level indicator is weather resistant and almost indestructable. All “internal tank” parts available in stainless steel. Can be used for above ground tanks. Can mount remote indicator below an above ground tank. The DU Remote Reading Monitor is perfect for measuring the depth of your underground liquid tank, or any other liquid level remote reading application. Direct mechanical action eliminates potential failure due to electrical or pneumatic connections. Its accuracy is unaffected by changes in the specific gravity of oil. Please specify exact tank depth and distance from tank that remote indicator will be located. Remote reading good up to 12 feet away.
Datasheet
Description
Cast aluminum remote level indicator is weather resistant and almost indestructable. All “internal tank” parts available in stainless steel. Can be used for above ground tanks. Can mount remote indicator below an above ground tank. The DU Remote Reading Monitor is perfect for measuring the depth of your underground liquid tank, or any other liquid level remote reading application. Direct mechanical action eliminates potential failure due to electrical or pneumatic connections. Its accuracy is unaffected by changes in the specific gravity of oil. Please specify exact tank depth and distance from tank that remote indicator will be located. Remote reading good up to 12 feet away.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Teading Gauge - Type DU - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Remote Teading Gauge
Type DU
Remote Teading Gauge Type DU
Cast aluminum remote level indicator is weather resistant and almost indestructable. All “internal tank” parts available in stainless steel. Can be used for above ground tanks. Can mount remote indicator below an above ground tank. The DU Remote Reading Monitor is perfect for measuring the depth of your underground liquid tank, or any other liquid level remote reading application. Direct mechanical action eliminates potential failure due to electrical or pneumatic connections. Its accuracy is unaffected by changes in the specific gravity of oil. Please specify exact tank depth and distance from tank that remote indicator will be located. Remote reading good up to 12 feet away.
  • Cast aluminum remote level indicator is weather resistant and almost indestructable.
  • All “internal tank” parts available in stainless steel.
  • Can be used for above ground tanks.
  • Can mount remote indicator below an above ground tank.
  • The DU Remote Reading Monitor is perfect for measuring the depth of your underground liquid tank, or any other liquid level remote reading application.
  • Direct mechanical action eliminates potential failure due to electrical or pneumatic connections.
  • Its accuracy is unaffected by changes in the specific gravity of oil.
  • Please specify exact tank depth and distance from tank that remote indicator will be located. Remote reading good up to 12 feet away.
Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type DU
Product Name Remote Teading Gauge
Device Classification Gauge
Measuring Range 14 to 144 inch (356 to 3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details