Krueger Sentry Gauge Co. Liquid Level Indicator, Cut Sheet Type PH

Description
This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant gauge is used for include: Bleach gauge, Chlorine gauge, Hydrochloric Acid gauge, Sulfuric Acid gauge, Phosphoric Acid gauge, and more. This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 110 inches in depth and we can also account for double walls and pipe risers. This all plastic model is made with peek rods (optional Kynar), HDPE floats, and a PVC bushing.
Datasheet
Description
This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant gauge is used for include: Bleach gauge, Chlorine gauge, Hydrochloric Acid gauge, Sulfuric Acid gauge, Phosphoric Acid gauge, and more. This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 110 inches in depth and we can also account for double walls and pipe risers. This all plastic model is made with peek rods (optional Kynar), HDPE floats, and a PVC bushing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Indicator, Cut Sheet - Type PH - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Liquid Level Indicator, Cut Sheet
Type PH
Liquid Level Indicator, Cut Sheet Type PH
This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant gauge is used for include: Bleach gauge, Chlorine gauge, Hydrochloric Acid gauge, Sulfuric Acid gauge, Phosphoric Acid gauge, and more. This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 110 inches in depth and we can also account for double walls and pipe risers. This all plastic model is made with peek rods (optional Kynar), HDPE floats, and a PVC bushing.

This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus increasing the compatibility with different types of liquids.

Some examples of liquids this chemical resistant gauge is used for include: Bleach gauge, Chlorine gauge, Hydrochloric Acid gauge, Sulfuric Acid gauge, Phosphoric Acid gauge, and more.

This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 110 inches in depth and we can also account for double walls and pipe risers. This all plastic model is made with peek rods (optional Kynar), HDPE floats, and a PVC bushing.

Supplier's Site Datasheet
Chemical Liquid Level Tank Gauge - Type PH - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Chemical Liquid Level Tank Gauge
Type PH
Chemical Liquid Level Tank Gauge Type PH
The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut sheets above for more info on product construction and uses.

The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels.

Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut sheets above for more info on product construction and uses.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type PH
Product Name Liquid Level Indicator, Cut Sheet
Device Classification Gauge
Measuring Range 6 to 110 inch (152 to 2794 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details