Krueger Sentry Gauge Co. All Plastic Direct Reading Gauge Type PD

Description
The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is made with an all plastic construction increasing the compatibility with different types of liquids, including aggressive acids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 17 inches to 110 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.
Datasheet
Description
The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is made with an all plastic construction increasing the compatibility with different types of liquids, including aggressive acids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 17 inches to 110 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All Plastic Direct Reading Gauge - Type PD - Krueger Sentry Gauge Co.
Green Bay, WI, USA
All Plastic Direct Reading Gauge
Type PD
All Plastic Direct Reading Gauge Type PD
The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is made with an all plastic construction increasing the compatibility with different types of liquids, including aggressive acids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 17 inches to 110 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.

The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing.

This model of liquid level monitor is made with an all plastic construction increasing the compatibility with different types of liquids, including aggressive acids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor.

This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 17 inches to 110 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.

Supplier's Site Datasheet
Liquid Level Chemical Gauge - Type PD - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Liquid Level Chemical Gauge
Type PD
Liquid Level Chemical Gauge Type PD
This model of level gauge is available in all plastic as well as a stainless model to increase compatibility with aggressive chemicals. See the PDF cut sheets above for more info on product construction and uses. Some examples of liquids the all plastic gauge is used to measure include: Chlorine, Sulfuric, Phosphoric, Bleach, and more.

This model of level gauge is available in all plastic as well as a stainless model to increase compatibility with aggressive chemicals. See the PDF cut sheets above for more info on product construction and uses.

Some examples of liquids the all plastic gauge is used to measure include: Chlorine, Sulfuric, Phosphoric, Bleach, and more.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type PD
Product Name All Plastic Direct Reading Gauge
Device Classification Gauge
Measuring Range 17 to 110 inch (432 to 2794 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details