Krueger Sentry Gauge Co. Digital Direct Mounted Gauge Type ACU

Description
The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source. The display has a push button activation with a battery saving automatic shutoff. Unit is contained within a weather proof housing. It is semi waterproof (cannot be submerged), and is good from 30 to 140 degrees Fahrenheit. Standard auxiliary output jack with high quality gold plated connections.
Datasheet
Description
The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source. The display has a push button activation with a battery saving automatic shutoff. Unit is contained within a weather proof housing. It is semi waterproof (cannot be submerged), and is good from 30 to 140 degrees Fahrenheit. Standard auxiliary output jack with high quality gold plated connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Direct Mounted Gauge - Type ACU - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Digital Direct Mounted Gauge
Type ACU
Digital Direct Mounted Gauge Type ACU
The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source. The display has a push button activation with a battery saving automatic shutoff. Unit is contained within a weather proof housing. It is semi waterproof (cannot be submerged), and is good from 30 to 140 degrees Fahrenheit. Standard auxiliary output jack with high quality gold plated connections.
  • The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch.
  • It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source.
  • The display has a push button activation with a battery saving automatic shutoff.
  • Unit is contained within a weather proof housing. It is semi waterproof (cannot be submerged), and is good from 30 to 140 degrees Fahrenheit.
  • Standard auxiliary output jack with high quality gold plated connections.
Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type ACU
Product Name Digital Direct Mounted Gauge
Device Classification Gauge
Measuring Range 0.0 to 60 inch (0.0 to 1524 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details