The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats.
This model of the drum gauge (Stainless Level two) adds stainless steel floats to your stainless package, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor.
This material package is not available with a .75" bushing. The floats are too large for the smaller fitting size.
| Krueger Sentry Gauge Co. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | Type B-S2 |
| Product Name | Barrel Level Gauge |
| Device Classification | Gauge |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |
| Meter Technology Type | Mechanical/magnetic Floats |