Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats.
This is the standard At A Glance Drum Gauge Model. The base construction is an aluminum bushing and galvanized wetted rods with HDPE Floats for the 1.5" and 2" drum gauges, and Nitrophyl Floats for the .75" drum gauge. Other options are available to increase the drum gauge's compatibility with various liquids.
| Krueger Sentry Gauge Co. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | Type B |
| Product Name | Barrel Level Gauge |
| Device Classification | Gauge |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |
| Meter Technology Type | Mechanical/magnetic Floats |