Krueger Sentry Gauge Co. Chemical Barrel Gauge Type B-S3

Description
The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.
Datasheet
Description
The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Barrel Gauge - Type B-S3 - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Chemical Barrel Gauge
Type B-S3
Chemical Barrel Gauge Type B-S3
The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.

The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs.

This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.

Supplier's Site Datasheet
Barrel Level Gauge - Type B-S3 - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Barrel Level Gauge
Type B-S3
Barrel Level Gauge Type B-S3
The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level three) adds a stainless steel bushing to your stainless package, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This material package is not available with a .75" bushing. The floats are too large for the smaller fitting size.

The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level three) adds a stainless steel bushing to your stainless package, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor.

This material package is not available with a .75" bushing. The floats are too large for the smaller fitting size.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type B-S3
Product Name Chemical Barrel Gauge
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details