Krueger Sentry Gauge Co. Liquid Level Indicator, Cut Sheet Type H-S3

Description
This model of liquid level gauge (Stainless Level Three) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE floats with stainless steel floats, and the aluminum bushing with a stainless steel bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant gauge is used for include: DEF gauge, E85 gauge, Caustics gauge, and more. This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 120 inches in depth and we can also account for double walls and pipe risers. This stainless level three model is made with stainless steel rods, stainless steel floats, and a stainless steel bushing.
Datasheet
Description
This model of liquid level gauge (Stainless Level Three) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE floats with stainless steel floats, and the aluminum bushing with a stainless steel bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant gauge is used for include: DEF gauge, E85 gauge, Caustics gauge, and more. This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 120 inches in depth and we can also account for double walls and pipe risers. This stainless level three model is made with stainless steel rods, stainless steel floats, and a stainless steel bushing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Indicator, Cut Sheet - Type H-S3 - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Liquid Level Indicator, Cut Sheet
Type H-S3
Liquid Level Indicator, Cut Sheet Type H-S3
This model of liquid level gauge (Stainless Level Three) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE floats with stainless steel floats, and the aluminum bushing with a stainless steel bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids this chemical resistant gauge is used for include: DEF gauge, E85 gauge, Caustics gauge, and more. This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 120 inches in depth and we can also account for double walls and pipe risers. This stainless level three model is made with stainless steel rods, stainless steel floats, and a stainless steel bushing.

This model of liquid level gauge (Stainless Level Three) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE floats with stainless steel floats, and the aluminum bushing with a stainless steel bushing, thus increasing the compatibility with different types of liquids.

Some examples of liquids this chemical resistant gauge is used for include: DEF gauge, E85 gauge, Caustics gauge, and more.

This liquid level gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 120 inches in depth and we can also account for double walls and pipe risers. This stainless level three model is made with stainless steel rods, stainless steel floats, and a stainless steel bushing.

Supplier's Site Datasheet
Chemical Liquid Level Tank Gauge - Type H-S3 - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Chemical Liquid Level Tank Gauge
Type H-S3
Chemical Liquid Level Tank Gauge Type H-S3
The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut sheets above for more info on product construction and uses.

The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels.

Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut sheets above for more info on product construction and uses.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type H-S3
Product Name Liquid Level Indicator, Cut Sheet
Device Classification Gauge
Measuring Range 6 to 120 inch (152 to 3048 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details