Krueger Sentry Gauge Co. Standard Liquid Level Monitor Type L

Description
Standard construction includes galvanized steel rods, HDPE float, and an aluminum NPT bushing. The L Gauge liquid level monitor is a reliable swing arm tank monitor designed for smaller diameter tanks. It provides a visual indication of the liquid level in your tank. Monitors the level of smaller tanks more accurately than any other Krueger Level Monitors. Ideal for liquid level depths of 6 inches to 12 inches with a maximum monitoring depth of 30 inches, and minimum of 4 inches.
Datasheet
Description
Standard construction includes galvanized steel rods, HDPE float, and an aluminum NPT bushing. The L Gauge liquid level monitor is a reliable swing arm tank monitor designed for smaller diameter tanks. It provides a visual indication of the liquid level in your tank. Monitors the level of smaller tanks more accurately than any other Krueger Level Monitors. Ideal for liquid level depths of 6 inches to 12 inches with a maximum monitoring depth of 30 inches, and minimum of 4 inches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Liquid Level Monitor - Type L - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Standard Liquid Level Monitor
Type L
Standard Liquid Level Monitor Type L
Standard construction includes galvanized steel rods, HDPE float, and an aluminum NPT bushing. The L Gauge liquid level monitor is a reliable swing arm tank monitor designed for smaller diameter tanks. It provides a visual indication of the liquid level in your tank. Monitors the level of smaller tanks more accurately than any other Krueger Level Monitors. Ideal for liquid level depths of 6 inches to 12 inches with a maximum monitoring depth of 30 inches, and minimum of 4 inches.

Standard construction includes galvanized steel rods, HDPE float, and an aluminum NPT bushing.

The L Gauge liquid level monitor is a reliable swing arm tank monitor designed for smaller diameter tanks. It provides a visual indication of the liquid level in your tank. Monitors the level of smaller tanks more accurately than any other Krueger Level Monitors. Ideal for liquid level depths of 6 inches to 12 inches with a maximum monitoring depth of 30 inches, and minimum of 4 inches.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type L
Product Name Standard Liquid Level Monitor
Device Classification Gauge
Measuring Range 6 to 30 inch (152 to 762 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details