This model of liquid level gauge (Stainless Level One) substitutes the standard galvanized wetted rods with stainless steel wetted rods, expanding the compatibility with different types of liquids.
This mechanical liquid level gauge is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 6 inches to 144 inches in total length. We can also customize the liquid level gauge to accommodate for double walls and pipe risers.
| Krueger Sentry Gauge Co. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | Type H-S1 |
| Product Name | Liquid Level Indicator, Cut Sheet |
| Device Classification | Gauge |
| Measuring Range | 6 to 144 inch (152 to 3658 mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |