Krueger Sentry Gauge Co. Standard Liquid Level Gauge Type D

Description
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths. A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for this fill gauge shown below include. CRS 1 5/16" weld on flange Aluminum 1 5/16" bolt on flange Pass Thru fitting option (no tank fitting required)
Datasheet
Description
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths. A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for this fill gauge shown below include. CRS 1 5/16" weld on flange Aluminum 1 5/16" bolt on flange Pass Thru fitting option (no tank fitting required)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Liquid Level Gauge - Type D - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Standard Liquid Level Gauge
Type D
Standard Liquid Level Gauge Type D
The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths. A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for this fill gauge shown below include. CRS 1 5/16" weld on flange Aluminum 1 5/16" bolt on flange Pass Thru fitting option (no tank fitting required)

The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48" depths.

  • A tough performer for use in tanks with depths from 8" to 48".
  • Please specify tank depth and size when ordering.
  • Indestructible cast aluminum housing.
  • Available in 1 5/16", 1 1/2", and 2" openings.
  • Repair parts available.
  • Indestructible cast aluminum housing.

Multiple mounting options for this fill gauge shown below include.

  • CRS 1 5/16" weld on flange
  • Aluminum 1 5/16" bolt on flange
  • Pass Thru fitting option (no tank fitting required)
Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type D
Product Name Standard Liquid Level Gauge
Device Classification Gauge
Measuring Range 6 to 144 inch (152 to 3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details