Krueger Sentry Gauge Co. Barrel Level Gauge Type PB

Description
This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel level gauge (all plastic) is a package that includes all plastic wetted parts for maximum compatibility with various chemicals that do not function well with metal components. Excellent gauge material compatibility for monitoring the levels of: Phosphoric Acid, Sulfuric Acid, Hydrochloric Acid, Chlorine, Bleach, and more...
Datasheet
Description
This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel level gauge (all plastic) is a package that includes all plastic wetted parts for maximum compatibility with various chemicals that do not function well with metal components. Excellent gauge material compatibility for monitoring the levels of: Phosphoric Acid, Sulfuric Acid, Hydrochloric Acid, Chlorine, Bleach, and more...
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Level Gauge - Type PB - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Barrel Level Gauge
Type PB
Barrel Level Gauge Type PB
This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel level gauge (all plastic) is a package that includes all plastic wetted parts for maximum compatibility with various chemicals that do not function well with metal components. Excellent gauge material compatibility for monitoring the levels of: Phosphoric Acid, Sulfuric Acid, Hydrochloric Acid, Chlorine, Bleach, and more...

This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing.

This model of the barrel level gauge (all plastic) is a package that includes all plastic wetted parts for maximum compatibility with various chemicals that do not function well with metal components.

Excellent gauge material compatibility for monitoring the levels of: Phosphoric Acid, Sulfuric Acid, Hydrochloric Acid, Chlorine, Bleach, and more...

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type PB
Product Name Barrel Level Gauge
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Meter Technology Type Mechanical/magnetic Floats
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details