Krueger Sentry Gauge Co. Direct Reading Gauge Stainless Level One Type D-S1

Description
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 6 inches to 144 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.
Datasheet
Description
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 6 inches to 144 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Gauge Stainless Level One - Type D-S1 - Krueger Sentry Gauge Co.
Green Bay, WI, USA
Direct Reading Gauge Stainless Level One
Type D-S1
Direct Reading Gauge Stainless Level One Type D-S1
The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor. This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 6 inches to 144 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.

The galvanized steel wetted rods are replaced with stainless steel wetted rods.

This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel wetted rods, increasing the compatibility with different types of liquids. Plus, with a few accessories, the gauge can become an audible alarm or a remote level monitor.

This mechanical liquid level tank monitor is custom made in house to fit your tank. Our flexible production process allows for custom sizes that range from 6 inches to 144 inches in total length. We can also customize the tank level monitor to accommodate for double walls and pipe risers.

Supplier's Site Datasheet

Technical Specifications

  Krueger Sentry Gauge Co.
Product Category Level Sensors
Product Number Type D-S1
Product Name Direct Reading Gauge Stainless Level One
Device Classification Gauge
Measuring Range 6 to 144 inch (152 to 3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details