Omron Electronic Components – Americas Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
Compact, Industry-Standard 2-pole relay, designed to switch 2A Signal Loads. Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models) Space-saving inside-L terminal. (Surface mounting terminal models)...
Low-profile 12.3 mm height power relay with maximum switching of 10A Low profile: 12.3 mm in height Max. switching capacity: 2,500 VA (NO) Dielectric strength: 5 kV Clearance and creepage...
Miniature Power Relay for 1-pole 10 A Switching Low-profile height of 15 mm (approx. 60% the height of the Omron G2R model). 10 A (N.O.) of high switching capacity (model...

<< Prev Next >>