Aratas America LLC G6S Surface-mounting Relay G6S-2

Description
Compact, Industry-Standard 2-pole relay, designed to switch 2A Signal Loads. Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models) Space-saving inside-L terminal. (Surface mounting terminal models) Unique terminal structure, designed to withstand IRS soldering processes. (Surface mounting terminal models) High dielectric strength (2,000 VAC) and impulse withstand voltage between coil and contacts (2,500 V, 2 × 10 μs: Telcordia requirements). Ultra-miniature at 9.4 mm (H) × 7.5 mm (W) × 15 mm (L). Models available with BSI (EN62368-1) supplementary insulation certification. (-Y type)
Request a Quote Datasheet
Description
Compact, Industry-Standard 2-pole relay, designed to switch 2A Signal Loads. Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models) Space-saving inside-L terminal. (Surface mounting terminal models) Unique terminal structure, designed to withstand IRS soldering processes. (Surface mounting terminal models) High dielectric strength (2,000 VAC) and impulse withstand voltage between coil and contacts (2,500 V, 2 × 10 μs: Telcordia requirements). Ultra-miniature at 9.4 mm (H) × 7.5 mm (W) × 15 mm (L). Models available with BSI (EN62368-1) supplementary insulation certification. (-Y type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G6S Surface-mounting Relay - G6S-2 - Aratas America LLC
Hoffman Estates, IL, United States
G6S Surface-mounting Relay
G6S-2
G6S Surface-mounting Relay G6S-2
Compact, Industry-Standard 2-pole relay, designed to switch 2A Signal Loads. Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models) Space-saving inside-L terminal. (Surface mounting terminal models) Unique terminal structure, designed to withstand IRS soldering processes. (Surface mounting terminal models) High dielectric strength (2,000 VAC) and impulse withstand voltage between coil and contacts (2,500 V, 2 × 10 μs: Telcordia requirements). Ultra-miniature at 9.4 mm (H) × 7.5 mm (W) × 15 mm (L). Models available with BSI (EN62368-1) supplementary insulation certification. (-Y type)

Compact, Industry-Standard 2-pole relay,
designed to switch 2A Signal Loads.

  • Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models)
  • Space-saving inside-L terminal. (Surface mounting terminal models)
  • Unique terminal structure, designed to withstand IRS soldering processes. (Surface mounting terminal models)
  • High dielectric strength (2,000 VAC) and impulse withstand voltage between coil and contacts (2,500 V, 2 × 10 μs: Telcordia requirements).
  • Ultra-miniature at 9.4 mm (H) × 7.5 mm (W) × 15 mm (L).
  • Models available with BSI (EN62368-1) supplementary insulation certification. (-Y type)
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electromechanical Relays
Product Number G6S-2
Product Name G6S Surface-mounting Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products