Compact, Industry-Standard 2-pole relay, designed to switch 2A Signal Loads.
Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models)
Space-saving inside-L terminal. (Surface mounting terminal models)
Unique terminal structure, designed to withstand IRS soldering processes. (Surface mounting terminal models)
High dielectric strength (2,000 VAC) and impulse withstand voltage between coil and contacts (2,500 V, 2 × 10 μs: Telcordia requirements).
Ultra-miniature at 9.4 mm (H) × 7.5 mm (W) × 15 mm (L).
Models available with BSI (EN62368-1) supplementary insulation certification. (-Y type)
Compact, Industry-Standard 2-pole relay,
designed to switch 2A Signal Loads.
- Long terminals for ideal for soldering and mounting reliability. (Surface mounting terminal models)
- Space-saving inside-L terminal. (Surface mounting terminal models)
- Unique terminal structure, designed to withstand IRS soldering processes. (Surface mounting terminal models)
- High dielectric strength (2,000 VAC) and impulse withstand voltage between coil and contacts (2,500 V, 2 × 10 μs: Telcordia requirements).
- Ultra-miniature at 9.4 mm (H) × 7.5 mm (W) × 15 mm (L).
- Models available with BSI (EN62368-1) supplementary insulation certification. (-Y type)