The G6SU-2DC3 is a single-winding latching, 2-pole DPDT surface-mounting relay designed for switching 2A signal loads. It has a compact size of 9.4 mm height × 7.5 mm width × 15 mm length and features PCB terminals. It operates at a rated coil voltage of 3 VDC, with a contact voltage rating of up to 250 VAC and 220 VDC. The relay meets BSI (EN 60950) supplementary insulation certification, has a contact resistance of 75 mΩ maximum, and withstands 2,000 VAC between coil and contacts for one minute. The impulse withstand voltage between coil and contacts is 2,500 V (2 × 10 μs). Operating temperature ranges from -40°C to 85°C with no icing or condensation.
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:G6S Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34K3629 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Omron Electronic Components |
| Mounting | PCBoard; Through Hole |