The G6S series is a surface-mounting, double-pole (DPDT) signal relay with a compact size of 9.4 mm (H) × 7.5 mm (W) × 15 mm (L). It features inside-L surface-mount terminals for reliable soldering and high dielectric strength of 2,000 VAC between coil and contacts, with an impulse withstand voltage of 2,500 V (2 × 10 μs). The relay consumes 140 mW at rated coil voltage and supports a contact current of 2 A for resistive loads up to 250 VAC or 220 VDC. It is fully sealed, RoHS compliant, and conforms to UL/CSA standards. The G6S-2G variant uses inside-L surface-mount terminals and is available with a 5 VDC coil rating. Operating temperature ranges from -40°C to 85°C with no icing or condensation. Weight is approximately 2 g.
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:G6S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 36K3246 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Omron Electronic Components |
| Mounting | Surface Mount |