Omron Electronic Components – Americas Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Load voltage: 200 V | |
| General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V | |
| Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup... | |
| The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V... | |
| USOP Package with Low Output Capacitance and ON Resistance Load voltage 20V | |
| VSON Package with Low Output Capacitance and Low ON Resistance Load voltage: 20 V G3VM-21UR10: Low C × R = 2.4 pF·Ω, COFF (standard) = 0.8 pF, RON... |
| << Prev | Next >> |